3M 3M Venture Tape 960G White Transfer Tape - 24 in Width x 600 ft Length - Bidirectional Woven Copolymer Film Liner - 96420 70008925227

Description
3M Venture Tape 960G white transfer tape comes in a 24 in width, 600 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.
Description
3M Venture Tape 960G white transfer tape comes in a 24 in width, 600 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 960G White Transfer Tape - 24 in Width x 600 ft Length - Bidirectional Woven Copolymer Film Liner - 96420 - 051128-96420 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 960G White Transfer Tape - 24 in Width x 600 ft Length - Bidirectional Woven Copolymer Film Liner - 96420
051128-96420
3M Venture Tape 960G White Transfer Tape - 24 in Width x 600 ft Length - Bidirectional Woven Copolymer Film Liner - 96420 051128-96420
3M Venture Tape 960G white transfer tape comes in a 24 in width, 600 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

3M Venture Tape 960G white transfer tape comes in a 24 in width, 600 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96420
Product Name 3M Venture Tape 960G White Transfer Tape - 24 in Width x 600 ft Length - Bidirectional Woven Copolymer Film Liner - 96420
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.4724 inches (12 mm)
View Details
Double-Linered Transfer Tape - 0720 DL-C - Budnick Converting, Inc.
Specs
Type Transfer
Thickness 0.0013 inches (0.0330 mm)
Peel 1.62 lbs/in (2.85 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details