3M 3M Venture Tape 960G White Transfer Tape - 1220 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96419 70008925193

Description
3M Venture Tape 960G white transfer tape comes in a 1220 mm width, 274 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.
Description
3M Venture Tape 960G white transfer tape comes in a 1220 mm width, 274 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 960G White Transfer Tape - 1220 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96419 - 051128-96419 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 960G White Transfer Tape - 1220 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96419
051128-96419
3M Venture Tape 960G White Transfer Tape - 1220 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96419 051128-96419
3M Venture Tape 960G white transfer tape comes in a 1220 mm width, 274 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

3M Venture Tape 960G white transfer tape comes in a 1220 mm width, 274 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96419
Product Name 3M Venture Tape 960G White Transfer Tape - 1220 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96419
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details