3M 3M Venture Tape 960G White Transfer Tape - 610 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96417 70008925177

Description
3M Venture Tape 960G white transfer tape comes in a 610 mm width, 274 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.
Description
3M Venture Tape 960G white transfer tape comes in a 610 mm width, 274 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 960G White Transfer Tape - 610 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96417 - 051128-96417 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 960G White Transfer Tape - 610 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96417
051128-96417
3M Venture Tape 960G White Transfer Tape - 610 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96417 051128-96417
3M Venture Tape 960G white transfer tape comes in a 610 mm width, 274 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

3M Venture Tape 960G white transfer tape comes in a 610 mm width, 274 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96417
Product Name 3M Venture Tape 960G White Transfer Tape - 610 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96417
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2050956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.3543 inches (9 mm)
View Details
Medium Grade PVC Packaging Tape - 4124 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0024 inches (0.0610 mm)
Adhesive UPVC - Unplasticized Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details