3M 3M Venture Tape 960G White Transfer Tape - 35 3/4 in Width x 900 ft Length - Bidirectional Woven Copolymer Film Liner - 96407 70008924949

Description
3M Venture Tape 960G white transfer tape comes in a 35 3/4 in width, 900 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.
Description
3M Venture Tape 960G white transfer tape comes in a 35 3/4 in width, 900 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 960G White Transfer Tape - 35 3/4 in Width x 900 ft Length - Bidirectional Woven Copolymer Film Liner - 96407 - 051128-96407 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 960G White Transfer Tape - 35 3/4 in Width x 900 ft Length - Bidirectional Woven Copolymer Film Liner - 96407
051128-96407
3M Venture Tape 960G White Transfer Tape - 35 3/4 in Width x 900 ft Length - Bidirectional Woven Copolymer Film Liner - 96407 051128-96407
3M Venture Tape 960G white transfer tape comes in a 35 3/4 in width, 900 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

3M Venture Tape 960G white transfer tape comes in a 35 3/4 in width, 900 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96407
Product Name 3M Venture Tape 960G White Transfer Tape - 35 3/4 in Width x 900 ft Length - Bidirectional Woven Copolymer Film Liner - 96407
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Temperature Acrylic Transfer - 1150 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details