3M 3M Venture Tape 594CW Transfer Tape - 1 1/2 in Width x 60 yd Length - 4 mil Thick - Film Liner - 96302 70008921754

Description
3M Venture Tape 594CW transfer tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 32 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Venture Tape 594CW transfer tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 32 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 594CW Transfer Tape - 1 1/2 in Width x 60 yd Length - 4 mil Thick - Film Liner - 96302 - 051128-96302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 594CW Transfer Tape - 1 1/2 in Width x 60 yd Length - 4 mil Thick - Film Liner - 96302
051128-96302
3M Venture Tape 594CW Transfer Tape - 1 1/2 in Width x 60 yd Length - 4 mil Thick - Film Liner - 96302 051128-96302
3M Venture Tape 594CW transfer tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 32 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Venture Tape 594CW transfer tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 32 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96302
Product Name 3M Venture Tape 594CW Transfer Tape - 1 1/2 in Width x 60 yd Length - 4 mil Thick - Film Liner - 96302
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Double Sided Tapes - 2231093 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 1.97 inches (50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details