3M 3M Venture Tape 514CW Bonding Tape - 1 1/2 in Width x 150 yd Length - 0.5 mil Thick - PET Liner - 96224 70008919733

Description
3M Venture Tape 514CW bonding tape comes in a 1 1/2 in width, 150 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.
Description
3M Venture Tape 514CW bonding tape comes in a 1 1/2 in width, 150 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 514CW Bonding Tape - 1 1/2 in Width x 150 yd Length - 0.5 mil Thick - PET Liner - 96224 - 051128-96224 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 514CW Bonding Tape - 1 1/2 in Width x 150 yd Length - 0.5 mil Thick - PET Liner - 96224
051128-96224
3M Venture Tape 514CW Bonding Tape - 1 1/2 in Width x 150 yd Length - 0.5 mil Thick - PET Liner - 96224 051128-96224
3M Venture Tape 514CW bonding tape comes in a 1 1/2 in width, 150 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

3M Venture Tape 514CW bonding tape comes in a 1 1/2 in width, 150 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96224
Product Name 3M Venture Tape 514CW Bonding Tape - 1 1/2 in Width x 150 yd Length - 0.5 mil Thick - PET Liner - 96224
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
High Strength Transfer Splicing Tape - 065 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0021 inches (0.0533 mm)
Peel 1.5 lbs/in (2.63 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details