3M 3M Venture Tape 514CW Bonding Tape - 1 1/2 in Width x 600 yd Length - 0.5 mil Thick - PET Liner - 96222 70008919691

Description
3M Venture Tape 514CW bonding tape comes in a 1 1/2 in width, 600 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.
Description
3M Venture Tape 514CW bonding tape comes in a 1 1/2 in width, 600 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 514CW Bonding Tape - 1 1/2 in Width x 600 yd Length - 0.5 mil Thick - PET Liner - 96222 - 051128-96222 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 514CW Bonding Tape - 1 1/2 in Width x 600 yd Length - 0.5 mil Thick - PET Liner - 96222
051128-96222
3M Venture Tape 514CW Bonding Tape - 1 1/2 in Width x 600 yd Length - 0.5 mil Thick - PET Liner - 96222 051128-96222
3M Venture Tape 514CW bonding tape comes in a 1 1/2 in width, 600 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

3M Venture Tape 514CW bonding tape comes in a 1 1/2 in width, 600 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96222
Product Name 3M Venture Tape 514CW Bonding Tape - 1 1/2 in Width x 600 yd Length - 0.5 mil Thick - PET Liner - 96222
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 2243452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.4724 inches (12 mm)
View Details