3M 3M Venture Tape 514CW Bonding Tape - 2 in Width x 750 yd Length - 0.5 mil Thick - PET Liner - 96197 70008919238

Description
3M Venture Tape 514CW bonding tape comes in a 2 in width, 750 yd length, uses an acrylic adhesive and is packaged 6 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.
Description
3M Venture Tape 514CW bonding tape comes in a 2 in width, 750 yd length, uses an acrylic adhesive and is packaged 6 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 514CW Bonding Tape - 2 in Width x 750 yd Length - 0.5 mil Thick - PET Liner - 96197 - 051128-96197 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 514CW Bonding Tape - 2 in Width x 750 yd Length - 0.5 mil Thick - PET Liner - 96197
051128-96197
3M Venture Tape 514CW Bonding Tape - 2 in Width x 750 yd Length - 0.5 mil Thick - PET Liner - 96197 051128-96197
3M Venture Tape 514CW bonding tape comes in a 2 in width, 750 yd length, uses an acrylic adhesive and is packaged 6 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

3M Venture Tape 514CW bonding tape comes in a 2 in width, 750 yd length, uses an acrylic adhesive and is packaged 6 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96197
Product Name 3M Venture Tape 514CW Bonding Tape - 2 in Width x 750 yd Length - 0.5 mil Thick - PET Liner - 96197
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details