3M 3M Venture Tape 3693FLE Sealing Tape - 1 1/2 in Width x 600 ft Length - 96102 70008916788

Description
3M Venture Tape 3693FLE sealing tape comes in a 1 1/2 in width, 600 ft length, uses an acrylic adhesive and is packaged 8 per case. This sealing tape meets the following standards: UL723 Fire-Resistant.
Description
3M Venture Tape 3693FLE sealing tape comes in a 1 1/2 in width, 600 ft length, uses an acrylic adhesive and is packaged 8 per case. This sealing tape meets the following standards: UL723 Fire-Resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 3693FLE Sealing Tape - 1 1/2 in Width x 600 ft Length - 96102 - 051128-96102 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 3693FLE Sealing Tape - 1 1/2 in Width x 600 ft Length - 96102
051128-96102
3M Venture Tape 3693FLE Sealing Tape - 1 1/2 in Width x 600 ft Length - 96102 051128-96102
3M Venture Tape 3693FLE sealing tape comes in a 1 1/2 in width, 600 ft length, uses an acrylic adhesive and is packaged 8 per case. This sealing tape meets the following standards: UL723 Fire-Resistant.

3M Venture Tape 3693FLE sealing tape comes in a 1 1/2 in width, 600 ft length, uses an acrylic adhesive and is packaged 8 per case. This sealing tape meets the following standards: UL723 Fire-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96102
Product Name 3M Venture Tape 3693FLE Sealing Tape - 1 1/2 in Width x 600 ft Length - 96102
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature Glass Tape - 2915-10 - Budnick Converting, Inc.
Specs
Type Adhesive; High-Temperature Glass Tape
Thickness 0.0100 inches (0.2540 mm)
Adhesive Fiberglass
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details