3M 3M Venture Tape 3693FLE Sealing Tape - 1 1/2 in Width x 500 yd Length - 96099 70008916713

Description
3M Venture Tape 3693FLE sealing tape comes in a 1 1/2 in width, 500 yd length, uses an acrylic adhesive and is packaged 4 per case. This sealing tape meets the following standards: UL723 Fire-Resistant.
Description
3M Venture Tape 3693FLE sealing tape comes in a 1 1/2 in width, 500 yd length, uses an acrylic adhesive and is packaged 4 per case. This sealing tape meets the following standards: UL723 Fire-Resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 3693FLE Sealing Tape - 1 1/2 in Width x 500 yd Length - 96099 - 051128-96099 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 3693FLE Sealing Tape - 1 1/2 in Width x 500 yd Length - 96099
051128-96099
3M Venture Tape 3693FLE Sealing Tape - 1 1/2 in Width x 500 yd Length - 96099 051128-96099
3M Venture Tape 3693FLE sealing tape comes in a 1 1/2 in width, 500 yd length, uses an acrylic adhesive and is packaged 4 per case. This sealing tape meets the following standards: UL723 Fire-Resistant.

3M Venture Tape 3693FLE sealing tape comes in a 1 1/2 in width, 500 yd length, uses an acrylic adhesive and is packaged 4 per case. This sealing tape meets the following standards: UL723 Fire-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96099
Product Name 3M Venture Tape 3693FLE Sealing Tape - 1 1/2 in Width x 500 yd Length - 96099
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Black & White Polyethylene Surface Protection - 03000-009B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details