3M 3M Venture Tape 3680MS74 Bonding Tape - 1/4 in Width x 72 yd Length - 0.5 mil Thick - PET Liner - 96093 70008916507

Description
3M Venture Tape 3680MS74 bonding tape comes in a 1/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 144 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.
Description
3M Venture Tape 3680MS74 bonding tape comes in a 1/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 144 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 3680MS74 Bonding Tape - 1/4 in Width x 72 yd Length - 0.5 mil Thick - PET Liner - 96093 - 051128-96093 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 3680MS74 Bonding Tape - 1/4 in Width x 72 yd Length - 0.5 mil Thick - PET Liner - 96093
051128-96093
3M Venture Tape 3680MS74 Bonding Tape - 1/4 in Width x 72 yd Length - 0.5 mil Thick - PET Liner - 96093 051128-96093
3M Venture Tape 3680MS74 bonding tape comes in a 1/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 144 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

3M Venture Tape 3680MS74 bonding tape comes in a 1/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 144 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96093
Product Name 3M Venture Tape 3680MS74 Bonding Tape - 1/4 in Width x 72 yd Length - 0.5 mil Thick - PET Liner - 96093
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Foam Tapes - 2243449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.7480 inches (19 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.875 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details