3M 3M Venture Tape 3680MS74 Bonding Tape - 3/4 in Width x 72 yd Length - 0.5 mil Thick - PET Liner - 96090 70008916473

Description
3M Venture Tape 3680MS74 bonding tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.
Description
3M Venture Tape 3680MS74 bonding tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 3680MS74 Bonding Tape - 3/4 in Width x 72 yd Length - 0.5 mil Thick - PET Liner - 96090 - 051128-96090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 3680MS74 Bonding Tape - 3/4 in Width x 72 yd Length - 0.5 mil Thick - PET Liner - 96090
051128-96090
3M Venture Tape 3680MS74 Bonding Tape - 3/4 in Width x 72 yd Length - 0.5 mil Thick - PET Liner - 96090 051128-96090
3M Venture Tape 3680MS74 bonding tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

3M Venture Tape 3680MS74 bonding tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96090
Product Name 3M Venture Tape 3680MS74 Bonding Tape - 3/4 in Width x 72 yd Length - 0.5 mil Thick - PET Liner - 96090
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.4724 inches (12 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details