3M 3M 2C282W White Duct Tape - 72 mm Width x 45.7 m Length - 96039 70008914247

Description
3M 2C282W white duct tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. This duct tape meets the following standards: ASTM C1136 Type IV.
Description
3M 2C282W white duct tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. This duct tape meets the following standards: ASTM C1136 Type IV.

Suppliers

Company
Product
Description
Supplier Links
3M 2C282W White Duct Tape - 72 mm Width x 45.7 m Length - 96039 - 051128-96039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2C282W White Duct Tape - 72 mm Width x 45.7 m Length - 96039
051128-96039
3M 2C282W White Duct Tape - 72 mm Width x 45.7 m Length - 96039 051128-96039
3M 2C282W white duct tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. This duct tape meets the following standards: ASTM C1136 Type IV.

3M 2C282W white duct tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. This duct tape meets the following standards: ASTM C1136 Type IV.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96039
Product Name 3M 2C282W White Duct Tape - 72 mm Width x 45.7 m Length - 96039
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.4724 inches (12 mm)
View Details
General Purpose Laminating Tape - 140APS - Budnick Converting, Inc.
Specs
Type Adhesive; General Purpose Laminating Tape
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details