3M 3M 2C110 Silver Duct Tape - 72 mm Width x 91.4 m Length - 96010 70008913702

Description
3M 2C110 silver duct tape comes in a 72 mm width, 91.4 m length, uses an acrylic adhesive and is packaged 8 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV, UL723 Classified.
Description
3M 2C110 silver duct tape comes in a 72 mm width, 91.4 m length, uses an acrylic adhesive and is packaged 8 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV, UL723 Classified.

Suppliers

Company
Product
Description
Supplier Links
3M 2C110 Silver Duct Tape - 72 mm Width x 91.4 m Length - 96010 - 051128-96010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2C110 Silver Duct Tape - 72 mm Width x 91.4 m Length - 96010
051128-96010
3M 2C110 Silver Duct Tape - 72 mm Width x 91.4 m Length - 96010 051128-96010
3M 2C110 silver duct tape comes in a 72 mm width, 91.4 m length, uses an acrylic adhesive and is packaged 8 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV, UL723 Classified.

3M 2C110 silver duct tape comes in a 72 mm width, 91.4 m length, uses an acrylic adhesive and is packaged 8 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV, UL723 Classified.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96010
Product Name 3M 2C110 Silver Duct Tape - 72 mm Width x 91.4 m Length - 96010
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details