3M 3M 2C110 Silver Duct Tape - 123.75 mm Width x 45.7 m Length - 96007 70008913678

Description
3M 2C110 silver duct tape comes in a 123.75 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 8 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV, UL723 Classified.
Description
3M 2C110 silver duct tape comes in a 123.75 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 8 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV, UL723 Classified.

Suppliers

Company
Product
Description
Supplier Links
3M 2C110 Silver Duct Tape - 123.75 mm Width x 45.7 m Length - 96007 - 051128-96007 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2C110 Silver Duct Tape - 123.75 mm Width x 45.7 m Length - 96007
051128-96007
3M 2C110 Silver Duct Tape - 123.75 mm Width x 45.7 m Length - 96007 051128-96007
3M 2C110 silver duct tape comes in a 123.75 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 8 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV, UL723 Classified.

3M 2C110 silver duct tape comes in a 123.75 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 8 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV, UL723 Classified.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96007
Product Name 3M 2C110 Silver Duct Tape - 123.75 mm Width x 45.7 m Length - 96007
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Skived PTFE Tape - 2042-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0115 inches (0.2921 mm)
Adhesive PTFE - Skived
View Details