3M 3M 2C105 White Duct Tape - 48 mm Width x 45.7 m Length - 96001 70008913587

Description
3M 2C105 white duct tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV.
Description
3M 2C105 white duct tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV.

Suppliers

Company
Product
Description
Supplier Links
3M 2C105 White Duct Tape - 48 mm Width x 45.7 m Length - 96001 - 051128-96001 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2C105 White Duct Tape - 48 mm Width x 45.7 m Length - 96001
051128-96001
3M 2C105 White Duct Tape - 48 mm Width x 45.7 m Length - 96001 051128-96001
3M 2C105 white duct tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV.

3M 2C105 white duct tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96001
Product Name 3M 2C105 White Duct Tape - 48 mm Width x 45.7 m Length - 96001
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details