3M 3M 2C105 White Duct Tape - 99 mm Width x 45.7 m Length - 95998 70008913546

Description
3M 2C105 white duct tape comes in a 99 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 12 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV.
Description
3M 2C105 white duct tape comes in a 99 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 12 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV.

Suppliers

Company
Product
Description
Supplier Links
3M 2C105 White Duct Tape - 99 mm Width x 45.7 m Length - 95998 - 051128-95998 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2C105 White Duct Tape - 99 mm Width x 45.7 m Length - 95998
051128-95998
3M 2C105 White Duct Tape - 99 mm Width x 45.7 m Length - 95998 051128-95998
3M 2C105 white duct tape comes in a 99 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 12 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV.

3M 2C105 white duct tape comes in a 99 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 12 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-95998
Product Name 3M 2C105 White Duct Tape - 99 mm Width x 45.7 m Length - 95998
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
PVC-Free Fine Line/Overmasking for Design Painting - 4215 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0047 inches (0.1194 mm)
Adhesive PE - Polyethylene
View Details