3M 3M 2C105 White Duct Tape - 72 mm Width x 45.7 m Length - 95997 70008913520

Description
3M 2C105 white duct tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV.
Description
3M 2C105 white duct tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV.

Suppliers

Company
Product
Description
Supplier Links
3M 2C105 White Duct Tape - 72 mm Width x 45.7 m Length - 95997 - 051128-95997 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2C105 White Duct Tape - 72 mm Width x 45.7 m Length - 95997
051128-95997
3M 2C105 White Duct Tape - 72 mm Width x 45.7 m Length - 95997 051128-95997
3M 2C105 white duct tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV.

3M 2C105 white duct tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. This duct tape meets the following standards: ASTM-C1136, Type I, II, III, IV.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-95997
Product Name 3M 2C105 White Duct Tape - 72 mm Width x 45.7 m Length - 95997
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.97 inches (50 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details