3M 3M Venture Tape 1163 Bonding Tape - 3 in Width x 60 yd Length - PET Liner - 95406 70008902721

Description
3M Venture Tape 1163 bonding tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.
Description
3M Venture Tape 1163 bonding tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 1163 Bonding Tape - 3 in Width x 60 yd Length - PET Liner - 95406 - 051128-95406 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 1163 Bonding Tape - 3 in Width x 60 yd Length - PET Liner - 95406
051128-95406
3M Venture Tape 1163 Bonding Tape - 3 in Width x 60 yd Length - PET Liner - 95406 051128-95406
3M Venture Tape 1163 bonding tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

3M Venture Tape 1163 bonding tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-95406
Product Name 3M Venture Tape 1163 Bonding Tape - 3 in Width x 60 yd Length - PET Liner - 95406
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231087 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details