3M 3M Venture Tape 1163MS74 Bonding Tape - 25 mm Width x 50 m Length - PET Liner - 95397 70008902556

Description
3M Venture Tape 1163MS74 bonding tape comes in a 25 mm width, 50 m length, uses an acrylic adhesive and is packaged 48 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.
Description
3M Venture Tape 1163MS74 bonding tape comes in a 25 mm width, 50 m length, uses an acrylic adhesive and is packaged 48 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 1163MS74 Bonding Tape - 25 mm Width x 50 m Length - PET Liner - 95397 - 051128-95397 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 1163MS74 Bonding Tape - 25 mm Width x 50 m Length - PET Liner - 95397
051128-95397
3M Venture Tape 1163MS74 Bonding Tape - 25 mm Width x 50 m Length - PET Liner - 95397 051128-95397
3M Venture Tape 1163MS74 bonding tape comes in a 25 mm width, 50 m length, uses an acrylic adhesive and is packaged 48 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

3M Venture Tape 1163MS74 bonding tape comes in a 25 mm width, 50 m length, uses an acrylic adhesive and is packaged 48 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-95397
Product Name 3M Venture Tape 1163MS74 Bonding Tape - 25 mm Width x 50 m Length - PET Liner - 95397
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Double Sided Tapes - 606990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Thickness 0.0098 inches (0.2500 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details