3M 3M Venture Tape 1163MS74 Bonding Tape - 1/2 in Width x 60 yd Length - PET Liner - 95391 70008902499

Description
3M Venture Tape 1163MS74 bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.
Description
3M Venture Tape 1163MS74 bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 1163MS74 Bonding Tape - 1/2 in Width x 60 yd Length - PET Liner - 95391 - 051128-95391 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 1163MS74 Bonding Tape - 1/2 in Width x 60 yd Length - PET Liner - 95391
051128-95391
3M Venture Tape 1163MS74 Bonding Tape - 1/2 in Width x 60 yd Length - PET Liner - 95391 051128-95391
3M Venture Tape 1163MS74 bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

3M Venture Tape 1163MS74 bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-95391
Product Name 3M Venture Tape 1163MS74 Bonding Tape - 1/2 in Width x 60 yd Length - PET Liner - 95391
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Unsupported Adhesive Transfer - UB40 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
Peel 16.69 lbs/in (29.22 N/cm)
View Details