3M 3M Venture Tape 1163MS74 Bonding Tape - 3/8 in Width x 60 yd Length - PET Liner - 95371 70008902119

Description
3M Venture Tape 1163MS74 bonding tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 64 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.
Description
3M Venture Tape 1163MS74 bonding tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 64 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 1163MS74 Bonding Tape - 3/8 in Width x 60 yd Length - PET Liner - 95371 - 051128-95371 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 1163MS74 Bonding Tape - 3/8 in Width x 60 yd Length - PET Liner - 95371
051128-95371
3M Venture Tape 1163MS74 Bonding Tape - 3/8 in Width x 60 yd Length - PET Liner - 95371 051128-95371
3M Venture Tape 1163MS74 bonding tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 64 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

3M Venture Tape 1163MS74 bonding tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 64 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-95371
Product Name 3M Venture Tape 1163MS74 Bonding Tape - 3/8 in Width x 60 yd Length - PET Liner - 95371
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 468386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-1.750 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details