3M 3M Venture Tape 1163MS74 Bonding Tape - 1 1/2 in Width x 250 yd Length - PET Liner - 95364 70008901962

Description
3M Venture Tape 1163MS74 bonding tape comes in a 1 1/2 in width, 250 yd length, uses an acrylic adhesive and is packaged 8 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.
Description
3M Venture Tape 1163MS74 bonding tape comes in a 1 1/2 in width, 250 yd length, uses an acrylic adhesive and is packaged 8 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 1163MS74 Bonding Tape - 1 1/2 in Width x 250 yd Length - PET Liner - 95364 - 051128-95364 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 1163MS74 Bonding Tape - 1 1/2 in Width x 250 yd Length - PET Liner - 95364
051128-95364
3M Venture Tape 1163MS74 Bonding Tape - 1 1/2 in Width x 250 yd Length - PET Liner - 95364 051128-95364
3M Venture Tape 1163MS74 bonding tape comes in a 1 1/2 in width, 250 yd length, uses an acrylic adhesive and is packaged 8 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

3M Venture Tape 1163MS74 bonding tape comes in a 1 1/2 in width, 250 yd length, uses an acrylic adhesive and is packaged 8 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-95364
Product Name 3M Venture Tape 1163MS74 Bonding Tape - 1 1/2 in Width x 250 yd Length - PET Liner - 95364
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Clear Polyethylene Surface Protection - 03001-065C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details