3M 3M SJ60L White Hook & Loop Tape - Loop - 1 1/2 in Width x 25 yd Length - 71782 70006756756

Description
3M SJ60L white hook & loop tape comes in a 1 1/2 in width, 25 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.
Description
3M SJ60L white hook & loop tape comes in a 1 1/2 in width, 25 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ60L White Hook & Loop Tape - Loop - 1 1/2 in Width x 25 yd Length - 71782 - 051115-71782 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ60L White Hook & Loop Tape - Loop - 1 1/2 in Width x 25 yd Length - 71782
051115-71782
3M SJ60L White Hook & Loop Tape - Loop - 1 1/2 in Width x 25 yd Length - 71782 051115-71782
3M SJ60L white hook & loop tape comes in a 1 1/2 in width, 25 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

3M SJ60L white hook & loop tape comes in a 1 1/2 in width, 25 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71782
Product Name 3M SJ60L White Hook & Loop Tape - Loop - 1 1/2 in Width x 25 yd Length - 71782
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details