3M 3M SJ60L White Hook & Loop Tape - Loop - 1 in Width x 25 yd Length - 71781 70006756749

Description
3M SJ60L white hook & loop tape comes in a 1 in width, 25 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.
Description
3M SJ60L white hook & loop tape comes in a 1 in width, 25 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ60L White Hook & Loop Tape - Loop - 1 in Width x 25 yd Length - 71781 - 051115-71781 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ60L White Hook & Loop Tape - Loop - 1 in Width x 25 yd Length - 71781
051115-71781
3M SJ60L White Hook & Loop Tape - Loop - 1 in Width x 25 yd Length - 71781 051115-71781
3M SJ60L white hook & loop tape comes in a 1 in width, 25 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

3M SJ60L white hook & loop tape comes in a 1 in width, 25 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71781
Product Name 3M SJ60L White Hook & Loop Tape - Loop - 1 in Width x 25 yd Length - 71781
Color White
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Aluminum Foil/Glass Cloth Tape - 363LC - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0073 inches (0.1854 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details