3M 3M SJ60L Black Hook & Loop Tape - Loop - 1 1/2 in Width x 25 yd Length - 71759 70006756533

Description
3M SJ60L black hook & loop tape comes in a 1 1/2 in width, 25 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.
Description
3M SJ60L black hook & loop tape comes in a 1 1/2 in width, 25 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ60L Black Hook & Loop Tape - Loop - 1 1/2 in Width x 25 yd Length - 71759 - 051115-71759 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ60L Black Hook & Loop Tape - Loop - 1 1/2 in Width x 25 yd Length - 71759
051115-71759
3M SJ60L Black Hook & Loop Tape - Loop - 1 1/2 in Width x 25 yd Length - 71759 051115-71759
3M SJ60L black hook & loop tape comes in a 1 1/2 in width, 25 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

3M SJ60L black hook & loop tape comes in a 1 1/2 in width, 25 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71759
Product Name 3M SJ60L Black Hook & Loop Tape - Loop - 1 1/2 in Width x 25 yd Length - 71759
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details