3M 3M SJ60H Black Hook & Loop Tape - Hook - 2 in Width x 25 yd Length - 71754 70006756483

Description
3M SJ60H black hook & loop tape comes in a 2 in width, 25 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.
Description
3M SJ60H black hook & loop tape comes in a 2 in width, 25 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ60H Black Hook & Loop Tape - Hook - 2 in Width x 25 yd Length - 71754 - 051115-71754 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ60H Black Hook & Loop Tape - Hook - 2 in Width x 25 yd Length - 71754
051115-71754
3M SJ60H Black Hook & Loop Tape - Hook - 2 in Width x 25 yd Length - 71754 051115-71754
3M SJ60H black hook & loop tape comes in a 2 in width, 25 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

3M SJ60H black hook & loop tape comes in a 2 in width, 25 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71754
Product Name 3M SJ60H Black Hook & Loop Tape - Hook - 2 in Width x 25 yd Length - 71754
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Nuclear Grade Duct Tape - 398N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details