3M 3M SJ60H Black Hook & Loop Tape - Hook - 1 in Width x 25 yd Length - 71752 70006756467

Description
3M SJ60H black hook & loop tape comes in a 1 in width, 25 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.
Description
3M SJ60H black hook & loop tape comes in a 1 in width, 25 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ60H Black Hook & Loop Tape - Hook - 1 in Width x 25 yd Length - 71752 - 051115-71752 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ60H Black Hook & Loop Tape - Hook - 1 in Width x 25 yd Length - 71752
051115-71752
3M SJ60H Black Hook & Loop Tape - Hook - 1 in Width x 25 yd Length - 71752 051115-71752
3M SJ60H black hook & loop tape comes in a 1 in width, 25 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

3M SJ60H black hook & loop tape comes in a 1 in width, 25 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71752
Product Name 3M SJ60H Black Hook & Loop Tape - Hook - 1 in Width x 25 yd Length - 71752
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details