3M 3M SJ60H Black Hook & Loop Tape - Hook - 3/4 in Width x 25 yd Length - 71751 70006756459

Description
3M SJ60H black hook & loop tape comes in a 3/4 in width, 25 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.
Description
3M SJ60H black hook & loop tape comes in a 3/4 in width, 25 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ60H Black Hook & Loop Tape - Hook - 3/4 in Width x 25 yd Length - 71751 - 051115-71751 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ60H Black Hook & Loop Tape - Hook - 3/4 in Width x 25 yd Length - 71751
051115-71751
3M SJ60H Black Hook & Loop Tape - Hook - 3/4 in Width x 25 yd Length - 71751 051115-71751
3M SJ60H black hook & loop tape comes in a 3/4 in width, 25 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

3M SJ60H black hook & loop tape comes in a 3/4 in width, 25 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71751
Product Name 3M SJ60H Black Hook & Loop Tape - Hook - 3/4 in Width x 25 yd Length - 71751
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Temp Surface Protection - 25A829 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details