3M 3M 9472LE Clear Transfer Tape - 24 in Width x 180 yds Length - 5 mil Thick - Polycoated Kraft Paper Liner - 71464 70006753936

Description
3M 9472LE clear transfer tape comes in a 24 in width, 180 yds length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 9472LE clear transfer tape comes in a 24 in width, 180 yds length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9472LE Clear Transfer Tape - 24 in Width x 180 yds Length - 5 mil Thick - Polycoated Kraft Paper Liner - 71464 - 051115-71464 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9472LE Clear Transfer Tape - 24 in Width x 180 yds Length - 5 mil Thick - Polycoated Kraft Paper Liner - 71464
051115-71464
3M 9472LE Clear Transfer Tape - 24 in Width x 180 yds Length - 5 mil Thick - Polycoated Kraft Paper Liner - 71464 051115-71464
3M 9472LE clear transfer tape comes in a 24 in width, 180 yds length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 9472LE clear transfer tape comes in a 24 in width, 180 yds length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71464
Product Name 3M 9472LE Clear Transfer Tape - 24 in Width x 180 yds Length - 5 mil Thick - Polycoated Kraft Paper Liner - 71464
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.4724 inches (12 mm)
View Details
Low Fogging Adhesive Transfer Tape - 6035PL - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 8.19 lbs/in (14.34 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details