3M 3M 4492B Black Foam Mounting Tape - 54 in Width x 175 yd Length - 1/32 in Thick - 71352 70006752938

Description
3M 4492B black foam mounting tape comes in a 54 in width, 175 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4492B black foam mounting tape comes in a 54 in width, 175 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4492B Black Foam Mounting Tape - 54 in Width x 175 yd Length - 1/32 in Thick - 71352 - 051115-71352 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4492B Black Foam Mounting Tape - 54 in Width x 175 yd Length - 1/32 in Thick - 71352
051115-71352
3M 4492B Black Foam Mounting Tape - 54 in Width x 175 yd Length - 1/32 in Thick - 71352 051115-71352
3M 4492B black foam mounting tape comes in a 54 in width, 175 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4492B black foam mounting tape comes in a 54 in width, 175 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71352
Product Name 3M 4492B Black Foam Mounting Tape - 54 in Width x 175 yd Length - 1/32 in Thick - 71352
Type Transfer
Color Black
Width 54 inches (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Silicone Free Tensilized PTFE - 242-2 - Budnick Converting, Inc.
Specs
Type Adhesive; Silicone Free Tensilized PTFE
Thickness 0.0040 inches (0.1016 mm)
Adhesive PTFE - Skived
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details