3M 3M Cushion-Mount 1040 White Flexographic Plate Mounting Tape - 15.75 in Width x 50 ft Length - 0.04 in Thick - Kraft Paper Liner - 71149 70006751278

Description
3M Cushion-Mount 1040 white flexographic plate mounting tape comes in a 15.75 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Cushion-Mount 1040 white flexographic plate mounting tape comes in a 15.75 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1040 White Flexographic Plate Mounting Tape - 15.75 in Width x 50 ft Length - 0.04 in Thick - Kraft Paper Liner - 71149 - 051115-71149 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1040 White Flexographic Plate Mounting Tape - 15.75 in Width x 50 ft Length - 0.04 in Thick - Kraft Paper Liner - 71149
051115-71149
3M Cushion-Mount 1040 White Flexographic Plate Mounting Tape - 15.75 in Width x 50 ft Length - 0.04 in Thick - Kraft Paper Liner - 71149 051115-71149
3M Cushion-Mount 1040 white flexographic plate mounting tape comes in a 15.75 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Cushion-Mount 1040 white flexographic plate mounting tape comes in a 15.75 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71149
Product Name 3M Cushion-Mount 1040 White Flexographic Plate Mounting Tape - 15.75 in Width x 50 ft Length - 0.04 in Thick - Kraft Paper Liner - 71149
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details