3M 3M 12150 Aluminum Tape - 150 mm Width x 100 m Length - 3 mil Total Thickness - 71147 70006751229

Description
3M 12150 aluminum tape comes in a 150 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 2 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.
Description
3M 12150 aluminum tape comes in a 150 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 2 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.

Suppliers

Company
Product
Description
Supplier Links
3M 12150 Aluminum Tape - 150 mm Width x 100 m Length - 3 mil Total Thickness - 71147 - 051115-71147 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 12150 Aluminum Tape - 150 mm Width x 100 m Length - 3 mil Total Thickness - 71147
051115-71147
3M 12150 Aluminum Tape - 150 mm Width x 100 m Length - 3 mil Total Thickness - 71147 051115-71147
3M 12150 aluminum tape comes in a 150 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 2 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.

3M 12150 aluminum tape comes in a 150 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 2 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71147
Product Name 3M 12150 Aluminum Tape - 150 mm Width x 100 m Length - 3 mil Total Thickness - 71147
Width 5.91 inches (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 1767499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Printed Circuit Board Electroplating Masking - 1280 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0036 inches (0.0914 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details