3M 3M 3350 Aluminum Tape - 72 mm Width x 457.2 m Length - 3.1 mil Total Thickness - 71105 70006750940

Description
3M 3350 aluminum tape comes in a 72 mm width, 457.2 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +230 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 181B-FX.
Description
3M 3350 aluminum tape comes in a 72 mm width, 457.2 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +230 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 181B-FX.

Suppliers

Company
Product
Description
Supplier Links
3M 3350 Aluminum Tape - 72 mm Width x 457.2 m Length - 3.1 mil Total Thickness - 71105 - 051115-71105 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3350 Aluminum Tape - 72 mm Width x 457.2 m Length - 3.1 mil Total Thickness - 71105
051115-71105
3M 3350 Aluminum Tape - 72 mm Width x 457.2 m Length - 3.1 mil Total Thickness - 71105 051115-71105
3M 3350 aluminum tape comes in a 72 mm width, 457.2 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +230 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 181B-FX.

3M 3350 aluminum tape comes in a 72 mm width, 457.2 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +230 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 181B-FX.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71105
Product Name 3M 3350 Aluminum Tape - 72 mm Width x 457.2 m Length - 3.1 mil Total Thickness - 71105
Width 2.83 inches (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details