3M 3M Scotchmate SJ3572 Beige Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 1/2 in Width x 50 yd Length - 71057 70006750841

Description
3M Scotchmate SJ3572 beige hook & loop tape comes in a 1 1/2 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.
Description
3M Scotchmate SJ3572 beige hook & loop tape comes in a 1 1/2 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3572 Beige Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 1/2 in Width x 50 yd Length - 71057 - 051115-71057 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3572 Beige Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 1/2 in Width x 50 yd Length - 71057
051115-71057
3M Scotchmate SJ3572 Beige Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 1/2 in Width x 50 yd Length - 71057 051115-71057
3M Scotchmate SJ3572 beige hook & loop tape comes in a 1 1/2 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.

3M Scotchmate SJ3572 beige hook & loop tape comes in a 1 1/2 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71057
Product Name 3M Scotchmate SJ3572 Beige Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 1/2 in Width x 50 yd Length - 71057
Color Beige
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details