3M 3M 33316 Copper Tape - 1/4 in Width x 18 yd Length - 3 mil Total Thickness - 69176 70006750395

Description
3M 33316 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.
Description
3M 33316 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 33316 Copper Tape - 1/4 in Width x 18 yd Length - 3 mil Total Thickness - 69176 - 051115-69176 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 33316 Copper Tape - 1/4 in Width x 18 yd Length - 3 mil Total Thickness - 69176
051115-69176
3M 33316 Copper Tape - 1/4 in Width x 18 yd Length - 3 mil Total Thickness - 69176 051115-69176
3M 33316 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 33316 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-69176
Product Name 3M 33316 Copper Tape - 1/4 in Width x 18 yd Length - 3 mil Total Thickness - 69176
Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
Double Coated Paper Tape - 401M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Paper Tape
Thickness 0.0090 inches (0.2286 mm)
Adhesive Crepe Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details