3M 3M 12150 Aluminum Tape - 150 mm Width x 100 m Length - 3 mil Total Thickness - 69148 70006750189

Description
3M 12150 aluminum tape comes in a 150 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 2 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.
Description
3M 12150 aluminum tape comes in a 150 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 2 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.

Suppliers

Company
Product
Description
Supplier Links
3M 12150 Aluminum Tape - 150 mm Width x 100 m Length - 3 mil Total Thickness - 69148 - 051115-69148 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 12150 Aluminum Tape - 150 mm Width x 100 m Length - 3 mil Total Thickness - 69148
051115-69148
3M 12150 Aluminum Tape - 150 mm Width x 100 m Length - 3 mil Total Thickness - 69148 051115-69148
3M 12150 aluminum tape comes in a 150 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 2 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.

3M 12150 aluminum tape comes in a 150 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 2 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-69148
Product Name 3M 12150 Aluminum Tape - 150 mm Width x 100 m Length - 3 mil Total Thickness - 69148
Width 5.91 inches (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Foil / Glass Fabric Flame Spray Mask - 495 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0140 inches (0.3556 mm)
Adhesive PTFE Coated Fiberglass
View Details