3M 3M Scotchmate SJ3527N Black Hook & Loop Tape - Loop - 3 in Width x 50 yd Length - 69103 70006749892

Description
3M Scotchmate SJ3527N black hook & loop tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.
Description
3M Scotchmate SJ3527N black hook & loop tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3527N Black Hook & Loop Tape - Loop - 3 in Width x 50 yd Length - 69103 - 051115-69103 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3527N Black Hook & Loop Tape - Loop - 3 in Width x 50 yd Length - 69103
051115-69103
3M Scotchmate SJ3527N Black Hook & Loop Tape - Loop - 3 in Width x 50 yd Length - 69103 051115-69103
3M Scotchmate SJ3527N black hook & loop tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

3M Scotchmate SJ3527N black hook & loop tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-69103
Product Name 3M Scotchmate SJ3527N Black Hook & Loop Tape - Loop - 3 in Width x 50 yd Length - 69103
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Flame Retardent Carpet Tape - 108FR - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0150 inches (0.3810 mm)
Adhesive Uncoated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details