3M 3M Dual Lock SJ3870 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 3/4 in Width x 45 yd Length - 69088 70006749777

Description
3M Dual Lock SJ3870 black hook & loop tape comes in a 3/4 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape.
Description
3M Dual Lock SJ3870 black hook & loop tape comes in a 3/4 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3870 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 3/4 in Width x 45 yd Length - 69088 - 051115-69088 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3870 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 3/4 in Width x 45 yd Length - 69088
051115-69088
3M Dual Lock SJ3870 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 3/4 in Width x 45 yd Length - 69088 051115-69088
3M Dual Lock SJ3870 black hook & loop tape comes in a 3/4 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape.

3M Dual Lock SJ3870 black hook & loop tape comes in a 3/4 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-69088
Product Name 3M Dual Lock SJ3870 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 3/4 in Width x 45 yd Length - 69088
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Black Polyethylene Foam - 1308 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details