3M 3M 9502 Clear Transfer Tape - 60 in Width x 180 yd Length - 2 mil Thick - Polycoated Kraft Paper Liner - 69060 70006749280

Description
3M 9502 clear transfer tape comes in a 60 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 9502 clear transfer tape comes in a 60 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9502 Clear Transfer Tape - 60 in Width x 180 yd Length - 2 mil Thick - Polycoated Kraft Paper Liner - 69060 - 051115-69060 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9502 Clear Transfer Tape - 60 in Width x 180 yd Length - 2 mil Thick - Polycoated Kraft Paper Liner - 69060
051115-69060
3M 9502 Clear Transfer Tape - 60 in Width x 180 yd Length - 2 mil Thick - Polycoated Kraft Paper Liner - 69060 051115-69060
3M 9502 clear transfer tape comes in a 60 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 9502 clear transfer tape comes in a 60 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-69060
Product Name 3M 9502 Clear Transfer Tape - 60 in Width x 180 yd Length - 2 mil Thick - Polycoated Kraft Paper Liner - 69060
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.9843 inches (25 mm)
View Details
General Purpose UPVC Carton Sealing Tape - 4085 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0021 inches (0.0533 mm)
Adhesive UPVC - Unplasticized Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details