3M 3M VHB 5952 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 15 yd Length - 45 mil Thick - 69038 70006749140

Description
3M VHB 5952 white foam bonding VHB very high bond tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 5952 white foam bonding VHB very high bond tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 5952 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 15 yd Length - 45 mil Thick - 69038 - 051115-69038 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 5952 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 15 yd Length - 45 mil Thick - 69038
051115-69038
3M VHB 5952 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 15 yd Length - 45 mil Thick - 69038 051115-69038
3M VHB 5952 white foam bonding VHB very high bond tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 5952 white foam bonding VHB very high bond tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-69038
Product Name 3M VHB 5952 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 15 yd Length - 45 mil Thick - 69038
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.2362 inches (6 mm)
View Details
Polyflexr Single Coated Polyethylene Tape - 136 - Budnick Converting, Inc.
Specs
Type Adhesive; Polyflexr Single Coated Polyethylene Tape
Thickness 0.0090 inches (0.2286 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details