3M 3M 8777 Tan Flashing Tape - 3 in Width x 75 ft Length - 9.9 mil Thick - 69017 70006749009

Description
3M 8777 tan flashing tape comes in a 3 in width, 75 ft length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.
Description
3M 8777 tan flashing tape comes in a 3 in width, 75 ft length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.

Suppliers

Company
Product
Description
Supplier Links
3M 8777 Tan Flashing Tape - 3 in Width x 75 ft Length - 9.9 mil Thick - 69017 - 051115-69017 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8777 Tan Flashing Tape - 3 in Width x 75 ft Length - 9.9 mil Thick - 69017
051115-69017
3M 8777 Tan Flashing Tape - 3 in Width x 75 ft Length - 9.9 mil Thick - 69017 051115-69017
3M 8777 tan flashing tape comes in a 3 in width, 75 ft length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.

3M 8777 tan flashing tape comes in a 3 in width, 75 ft length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-69017
Product Name 3M 8777 Tan Flashing Tape - 3 in Width x 75 ft Length - 9.9 mil Thick - 69017
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details