3M 3M 33802 Aluminum Tape - 10 in Width x 250 yd Length - 1.6 mil Total Thickness - 69012 70006748944

Description
3M 33802 aluminum tape comes in a 10 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 1.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 33802 aluminum tape comes in a 10 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 1.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 33802 Aluminum Tape - 10 in Width x 250 yd Length - 1.6 mil Total Thickness - 69012 - 051115-69012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 33802 Aluminum Tape - 10 in Width x 250 yd Length - 1.6 mil Total Thickness - 69012
051115-69012
3M 33802 Aluminum Tape - 10 in Width x 250 yd Length - 1.6 mil Total Thickness - 69012 051115-69012
3M 33802 aluminum tape comes in a 10 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 1.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

3M 33802 aluminum tape comes in a 10 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 1.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-69012
Product Name 3M 33802 Aluminum Tape - 10 in Width x 250 yd Length - 1.6 mil Total Thickness - 69012
Width 10 inches (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
Urethane Foams Flame Laminating Tape - 115M - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0039 inches (0.0991 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details