3M 3M 483 Black Aerospace Tape - 1 in Width x 36 yd Length - 5.3 mil Thick - 68865 70006748100

Description
3M 483 black aerospace tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 10 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 5.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM G155, MIL-STD-2041D(SH).
Description
3M 483 black aerospace tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 10 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 5.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM G155, MIL-STD-2041D(SH).

Suppliers

Company
Product
Description
Supplier Links
3M 483 Black Aerospace Tape - 1 in Width x 36 yd Length - 5.3 mil Thick - 68865 - 051115-68865 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 483 Black Aerospace Tape - 1 in Width x 36 yd Length - 5.3 mil Thick - 68865
051115-68865
3M 483 Black Aerospace Tape - 1 in Width x 36 yd Length - 5.3 mil Thick - 68865 051115-68865
3M 483 black aerospace tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 10 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 5.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM G155, MIL-STD-2041D(SH).

3M 483 black aerospace tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 10 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 5.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM G155, MIL-STD-2041D(SH).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68865
Product Name 3M 483 Black Aerospace Tape - 1 in Width x 36 yd Length - 5.3 mil Thick - 68865
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details