3M 3M 483 Red Aerospace Tape - 2 in Width x 36 yd Length - 5.3 mil Thick - 68841 70006747870

Description
3M 483 red aerospace tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 10 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 5.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM G155, MIL-STD-2041D(SH).
Description
3M 483 red aerospace tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 10 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 5.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM G155, MIL-STD-2041D(SH).

Suppliers

Company
Product
Description
Supplier Links
3M 483 Red Aerospace Tape - 2 in Width x 36 yd Length - 5.3 mil Thick - 68841 - 051115-68841 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 483 Red Aerospace Tape - 2 in Width x 36 yd Length - 5.3 mil Thick - 68841
051115-68841
3M 483 Red Aerospace Tape - 2 in Width x 36 yd Length - 5.3 mil Thick - 68841 051115-68841
3M 483 red aerospace tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 10 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 5.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM G155, MIL-STD-2041D(SH).

3M 483 red aerospace tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 10 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 5.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM G155, MIL-STD-2041D(SH).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68841
Product Name 3M 483 Red Aerospace Tape - 2 in Width x 36 yd Length - 5.3 mil Thick - 68841
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated White Polyethylene Foam - 1232-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details