3M 3M VHB RP32F Gray Foam Bonding VHB Very High Bond Tape - 24 in Width x 36 yd Length - 32 mil Thick - 68738 70006746849

Description
3M VHB RP32F gray foam bonding VHB very high bond tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.
Description
3M VHB RP32F gray foam bonding VHB very high bond tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB RP32F Gray Foam Bonding VHB Very High Bond Tape - 24 in Width x 36 yd Length - 32 mil Thick - 68738 - 051115-68738 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB RP32F Gray Foam Bonding VHB Very High Bond Tape - 24 in Width x 36 yd Length - 32 mil Thick - 68738
051115-68738
3M VHB RP32F Gray Foam Bonding VHB Very High Bond Tape - 24 in Width x 36 yd Length - 32 mil Thick - 68738 051115-68738
3M VHB RP32F gray foam bonding VHB very high bond tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.

3M VHB RP32F gray foam bonding VHB very high bond tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68738
Product Name 3M VHB RP32F Gray Foam Bonding VHB Very High Bond Tape - 24 in Width x 36 yd Length - 32 mil Thick - 68738
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details