3M 3M 8777 Tan Flashing Tape - 12 in Width x 75 ft Length - 9.9 mil Thick - 92870 70006745114

Description
3M 8777 tan flashing tape comes in a 12 in width, 75 ft length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.
Description
3M 8777 tan flashing tape comes in a 12 in width, 75 ft length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.

Suppliers

Company
Product
Description
Supplier Links
3M 8777 Tan Flashing Tape - 12 in Width x 75 ft Length - 9.9 mil Thick - 92870 - 051111-92870 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8777 Tan Flashing Tape - 12 in Width x 75 ft Length - 9.9 mil Thick - 92870
051111-92870
3M 8777 Tan Flashing Tape - 12 in Width x 75 ft Length - 9.9 mil Thick - 92870 051111-92870
3M 8777 tan flashing tape comes in a 12 in width, 75 ft length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.

3M 8777 tan flashing tape comes in a 12 in width, 75 ft length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92870
Product Name 3M 8777 Tan Flashing Tape - 12 in Width x 75 ft Length - 9.9 mil Thick - 92870
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Professional Grade Duct Tape - 252 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details