3M 3M 8777 Tan Flashing Tape - 4 in Width x 75 ft Length - 9.9 mil Thick - 92873 70006745106

Description
3M 8777 tan flashing tape comes in a 4 in width, 75 ft length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.
Description
3M 8777 tan flashing tape comes in a 4 in width, 75 ft length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.

Suppliers

Company
Product
Description
Supplier Links
3M 8777 Tan Flashing Tape - 4 in Width x 75 ft Length - 9.9 mil Thick - 92873 - 051111-92873 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8777 Tan Flashing Tape - 4 in Width x 75 ft Length - 9.9 mil Thick - 92873
051111-92873
3M 8777 Tan Flashing Tape - 4 in Width x 75 ft Length - 9.9 mil Thick - 92873 051111-92873
3M 8777 tan flashing tape comes in a 4 in width, 75 ft length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.

3M 8777 tan flashing tape comes in a 4 in width, 75 ft length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92873
Product Name 3M 8777 Tan Flashing Tape - 4 in Width x 75 ft Length - 9.9 mil Thick - 92873
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 17 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details