3M 3M 8067 Tan Flashing Tape - 2 in Width x 75 ft Length - 5 mil Thick - 64149 70006745064

Description
3M 8067 tan flashing tape comes in a 2 in width, 75 ft length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.
Description
3M 8067 tan flashing tape comes in a 2 in width, 75 ft length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.

Suppliers

Company
Product
Description
Supplier Links
3M 8067 Tan Flashing Tape - 2 in Width x 75 ft Length - 5 mil Thick - 64149 - 051115-64149 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8067 Tan Flashing Tape - 2 in Width x 75 ft Length - 5 mil Thick - 64149
051115-64149
3M 8067 Tan Flashing Tape - 2 in Width x 75 ft Length - 5 mil Thick - 64149 051115-64149
3M 8067 tan flashing tape comes in a 2 in width, 75 ft length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.

3M 8067 tan flashing tape comes in a 2 in width, 75 ft length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64149
Product Name 3M 8067 Tan Flashing Tape - 2 in Width x 75 ft Length - 5 mil Thick - 64149
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Anti Static Polyimide Film - 303 - ESD - Budnick Converting, Inc.
Specs
Type Adhesive; Anti Static Polyimide Film
Thickness 0.0025 inches (0.0635 mm)
Adhesive Polyimide
View Details