3M 3M 8067 Tan Flashing Tape - 2 in Width x 75 ft Length - 5 mil Thick - 98302 70006745049

Description
3M 8067 tan flashing tape comes in a 2 in width, 75 ft length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.
Description
3M 8067 tan flashing tape comes in a 2 in width, 75 ft length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.

Suppliers

Company
Product
Description
Supplier Links
3M 8067 Tan Flashing Tape - 2 in Width x 75 ft Length - 5 mil Thick - 98302 - 051111-98302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8067 Tan Flashing Tape - 2 in Width x 75 ft Length - 5 mil Thick - 98302
051111-98302
3M 8067 Tan Flashing Tape - 2 in Width x 75 ft Length - 5 mil Thick - 98302 051111-98302
3M 8067 tan flashing tape comes in a 2 in width, 75 ft length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.

3M 8067 tan flashing tape comes in a 2 in width, 75 ft length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-98302
Product Name 3M 8067 Tan Flashing Tape - 2 in Width x 75 ft Length - 5 mil Thick - 98302
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details